Status: | Active |
---|---|
Series: | FL5160 |
RoHS: | Compliant |
Selectable Earth Ground or Line-Hot Zero Cross Detection: Complies with UL1472 2015 2nd Edition for Addition of Ground Leakage Current for Flicker Reduction (North America) |
User Programmable Leading or Trailing Edge Dimming Control |
Dynamic Over-Current and Temperature Protection |
Powered from the AC Line |
Symmetric AC Current Control |
IGBT or MOSFET Gate Driver |
Gate Pulse Width Programmable from 0 to 100% tON |
8 Bit ADC Input for Dimming Control with an Adjustable Resistor or 0 to 10 V DC Voltage |
226 Dimming Pulse Widths with 25 µs Resolution and Built-in Ramp Up/Down Control for Smooth Dimming |
Automatically Maximum Gate Pulse Width Control (Auto Max.) |
Minimum External Components |
600 µA Quiescent Current |
Precision Temperature Compensated 2% Internal Timer |
Low Power Electronic Off State Mode |
50 Hz and 60 Hz Options |
Space Savings SOIC 10-pin Package |
Applications |
---|
LED Lighting – High Power – Phase-cut dimming |
LED Lighting – Mid Power – Phase-cut dimming |
End Products |
---|
LED Lighting – Low Power – Phase-cut dimming |
Lighting |
Description | FL5160, IGBT and MOSFET AC Phase Cut Dimmer Controller - 60 HZ |
---|---|
Compliance | Pb-free Halide free |
Topology | Back to Back AC Switches |
VI Min (V) | 9.8 |
VI Max (V) | 2/3-Phase Line Voltage |
VO Max (V) | 18 V-VS |
IO Max (mA) | 150/50 ns - rise/fall time |
fSW Typ (kHz) | 60 Hz |
Package Type | SOIC-10 |
MISCELLANEOUS MOSFETS | Farnell |
Igbt/Mosfet Dimmer Ctrl, 5.5V, Nsoic-8 | Newark Electronics |
IGBT/MOSFET DIMMER CTRL, 5.5V, NSOIC-8 | element14 |
FL5160 Series 18 V 600 uA Surface Mount AC Dimmer Controller - SOIC-10 | Future Electronics |
LED Driver 1-Ch 1 LEDs 0-10V/Phase-Cut 10-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a FL5160MX?
Additional datasheets, footprints and schematics for FL5160MX are listed on our Part Details page. You can also find images and similar parts to FL5160MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL5160MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL5160MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL5160MX fall under?
The FL5160MX is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to FL5160MX when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL5160MX you can contact the distributor directly for product support, shipping queries etc.
Is the FL5160MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FL5160MX have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for FL5160MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL5160MX often in real-time on the comparison pages.
What if I can't find stock of FL5160MX?
You can fill out our help required form which you can use to request a quote for FL5160MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.