Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | SOT-523 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 30 |
Termination Type | Surface Mount Device |
Transistor Type | Bias Resistor (BRT) |
Voltage Vcbo | 50V |
Voltage Vi on | 3V |
TRANSISTOR, DIGITAL NPN SOT-523F | element14 |
Where can I find additional details, specifications and documents for a FJY3002R?
Additional datasheets, footprints and schematics for FJY3002R are listed on our Part Details page. You can also find images and similar parts to FJY3002R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJY3002R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJY3002R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJY3002R fall under?
The FJY3002R is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJY3002R when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJY3002R you can contact the distributor directly for product support, shipping queries etc.
Is the FJY3002R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJY3002R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FJY3002R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJY3002R often in real-time on the comparison pages.
What if I can't find stock of FJY3002R?
You can fill out our help required form which you can use to request a quote for FJY3002R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.