Status: | Active |
---|---|
Series: | FJPF5021 |
RoHS: | Compliant |
High Voltage and High Reliability |
High Speed Switching : tF = 0.1 µs (Typ.) |
Wide SOA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJPF5021 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Silicon Transistor |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 5 |
VCEO Min (V) | 500 |
VCBO (V) | 800 |
VEBO (V) | 7 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | 40 |
fT Min (MHz) | 15 |
PTM Max (W) | 40 |
Package Type | TO-220-3 FullPak |
Transistor, Fairchild, FJPF5021OTU | RS |
Transistor, Npn, 500V, 5A, To-220F-3 | Newark Electronics |
TRANSISTOR, NPN, 500V, 5A, TO-220F-3 | element14 |
FJPF Series NPN 40 W 500 V 5 A Flange Mount Power Transistor - TO-220F | Future Electronics |
Trans GP BJT NPN 500V 5A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
Where can I find additional details, specifications and documents for a FJPF5021OTU?
Additional datasheets, footprints and schematics for FJPF5021OTU are listed on our Part Details page. You can also find images and similar parts to FJPF5021OTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJPF5021OTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJPF5021OTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJPF5021OTU fall under?
The FJPF5021OTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJPF5021OTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJPF5021OTU you can contact the distributor directly for product support, shipping queries etc.
Is the FJPF5021OTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJPF5021OTU have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FJPF5021OTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJPF5021OTU often in real-time on the comparison pages.
What if I can't find stock of FJPF5021OTU?
You can fill out our help required form which you can use to request a quote for FJPF5021OTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.