Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 250V |
Transition Frequency ft | 30MHz |
Power Dissipation Pd | 80W |
DC Collector Current | 17A |
DC Current Gain hFE | 55hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, NPN, 250V, 17A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a FJP5200RTU?
Additional datasheets, footprints and schematics for FJP5200RTU are listed on our Part Details page. You can also find images and similar parts to FJP5200RTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJP5200RTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJP5200RTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJP5200RTU fall under?
The FJP5200RTU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJP5200RTU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJP5200RTU you can contact the distributor directly for product support, shipping queries etc.
Is the FJP5200RTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJP5200RTU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FJP5200RTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJP5200RTU often in real-time on the comparison pages.
What if I can't find stock of FJP5200RTU?
You can fill out our help required form which you can use to request a quote for FJP5200RTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.