Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Digital Transistor Polarity | Single PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 10kohm |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | 1(Ratio) |
RF Transistor Case | TO-92 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Trans Digital BJT PNP 50V 100mA 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a FJN4302RTA?
Additional datasheets, footprints and schematics for FJN4302RTA are listed on our Part Details page. You can also find images and similar parts to FJN4302RTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJN4302RTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJN4302RTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJN4302RTA fall under?
The FJN4302RTA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJN4302RTA when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJN4302RTA you can contact the distributor directly for product support, shipping queries etc.
Is the FJN4302RTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FJN4302RTA have stock available?
Authorised distributors including Farnell, Avnet America and element14 have stock available or on a lead time for FJN4302RTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJN4302RTA often in real-time on the comparison pages.
What if I can't find stock of FJN4302RTA?
You can fill out our help required form which you can use to request a quote for FJN4302RTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.