Status: | Active |
---|---|
Series: | FJL4315 |
RoHS: | Compliant |
Prices starting from US$2.32
High Current Capability: IC = 15 A |
High Power Dissipation : 150 watts |
High Frequency : 30 MHz |
High Voltage : VCEO = 250 V |
Wide S.O.A for reliable operation |
Excellent Gain Linearity for low THD |
Complement to 2SA1943/FJL4215 |
Thermal and electrical Spice models are available |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJL4315 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 17 |
VCEO Min (V) | 250 |
VCBO (V) | 250 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 55 |
hFE Max | 160 |
fT Min (MHz) | 30 |
PTM Max (W) | 150 |
Package Type | TO-264-3 |
Transistor, Fairchild, FJL4315OTU | RS |
Bipolar Transistor, Npn, 250V | Newark Electronics |
FJL Series NPN 150 W 250 V 17 A Epitaxial Silicon Transistor - TO-264-3 | Future Electronics |
Trans GP BJT NPN 250V 17A 3-Pin(3+Tab) TO-264 Tube | Avnet America |
TRANSISTOR, NPN, 250V, 30MHZ, TO-264-3 | Farnell |
Where can I find additional details, specifications and documents for a FJL4315OTU?
Additional datasheets, footprints and schematics for FJL4315OTU are listed on our Part Details page. You can also find images and similar parts to FJL4315OTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJL4315OTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJL4315OTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJL4315OTU fall under?
The FJL4315OTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJL4315OTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJL4315OTU you can contact the distributor directly for product support, shipping queries etc.
Is the FJL4315OTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJL4315OTU have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FJL4315OTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJL4315OTU often in real-time on the comparison pages.
What if I can't find stock of FJL4315OTU?
You can fill out our help required form which you can use to request a quote for FJL4315OTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.