Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | FJH1100 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 30 |
VF Max (V) | 1.05 |
IR Max (µA) | 0.00001 |
IF Max (A) | 0.15 |
trr Max (ns) | - |
CD Max (pF) | 2 |
Package Type | Axial Lead |
SMALL SIGNAL DIODE, 30V 100mA DO-35 | Farnell |
FJH1100 Series 15 V 150 mA Through Hole Ultra Low Leakage Diode -DO-35 | Future Electronics |
Small Signal Diode, 30V 100Ma Do-35 | Newark Electronics |
Where can I find additional details, specifications and documents for a FJH1100?
Additional datasheets, footprints and schematics for FJH1100 are listed on our Part Details page. You can also find images and similar parts to FJH1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJH1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJH1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJH1100 fall under?
The FJH1100 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to FJH1100 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJH1100 you can contact the distributor directly for product support, shipping queries etc.
Is the FJH1100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJH1100 have stock available?
Authorised distributors including Farnell, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for FJH1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJH1100 often in real-time on the comparison pages.
What if I can't find stock of FJH1100?
You can fill out our help required form which you can use to request a quote for FJH1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.