Status: | Active |
---|---|
Series: | FJB102 |
RoHS: | Compliant |
Prices starting from US$0.43
High DC Current Gain : hFE=1000 @ VCE= 4 V, IC= 3 A (Min.) |
Low Collector-Emitter Saturation Voltage |
High Collector-Emitter Sustaining Voltage |
Monolithic Construction with Built-in Base-Emitter Shunt Resistors |
Industrial Use |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJB102 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | High-Voltage Power Transistor |
VCE(sat) Max (V) | 2.5 |
IC Cont. (A) | 8 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2.8 |
hFE Min | 200 |
hFE Max | 20000 |
fT Min (MHz) | - |
PTM Max (W) | 80 |
Package Type | D2PAK-3 / TO-263-2 |
ON Semiconductor, FJB102TM | RS |
Npn Darl/3A/100V D2Pak Rohs Compliant: Yes |Onsemi FJB102TM | Newark Electronics |
NPN 80 W 100 V 8 A Surface Mount Power Darlington Transistor - D2PAK-3 | Future Electronics |
Trans Darlington NPN 100V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
TRANSISTOR, BIPOL, NPN, 100V, TO-263AB-3 | element14 |
DARLINGTON TRANS, NPN, 100V, 8A, TO263AB | Farnell |
Where can I find additional details, specifications and documents for a FJB102TM?
Additional datasheets, footprints and schematics for FJB102TM are listed on our Part Details page. You can also find images and similar parts to FJB102TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJB102TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJB102TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJB102TM fall under?
The FJB102TM is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJB102TM when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJB102TM you can contact the distributor directly for product support, shipping queries etc.
Is the FJB102TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJB102TM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FJB102TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJB102TM often in real-time on the comparison pages.
What if I can't find stock of FJB102TM?
You can fill out our help required form which you can use to request a quote for FJB102TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.