FJA13009TU Transistors by ON Semiconductor

TRANSISTOR BIPOL NPN 400V TO-3P-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for RS
RS
from US$1.91
1,980
in stock
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now
Logo for Farnell
Farnell
from US$1.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 400V
Transition Frequency ft 4MHz
Power Dissipation Pd 130W
DC Collector Current 12A
DC Current Gain hFE 6hFE
Transistor Case Style TO-3P
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC Lead (27-Jun-2018)

Alternative Descriptions

Transistor GP BJT NPN 400V 12A TO3PN | RS
TRANSISTOR, BIPOL, NPN, 400V, TO-3P-3 | element14
Transistor, Bipol, Npn, 400V, To-3P-3 | Newark Electronics
Trans GP BJT NPN 400V 12A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FJA13009TU?

Additional datasheets, footprints and schematics for FJA13009TU are listed on our Part Details page. You can also find images and similar parts to FJA13009TU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FJA13009TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJA13009TU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FJA13009TU fall under?

The FJA13009TU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to FJA13009TU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FJA13009TU you can contact the distributor directly for product support, shipping queries etc.

Is the FJA13009TU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FJA13009TU have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FJA13009TU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FJA13009TU often in real-time on the comparison pages.

What if I can't find stock of FJA13009TU?

You can fill out our help required form which you can use to request a quote for FJA13009TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay