FIN1108MTDX Clock & Data Distribution by ON Semiconductor

LVDS 8 Port High Speed Repeater

Status: Active
Series: FIN1108
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This eight-port repeater is designed for high-speed interconnects utilizing Low Voltage Differential Signaling (LVDS) technology. The FIN1108 accepts and outputs LVDS levels with a typical differential output swing of 330mV, which provides low EMI at ultra-low power dissipation even at high frequencies. The FIN1108 provides a VBB reference for AC coupling on the inputs. In addition, the FIN1108 can directly accept LVPECL, HSTL, and SSTL-2 for translation to LVDS.

Where to Buy

Prices starting from US$2.46

Distributor Stock
Logo for RS
RS
from US$3.88
986
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.18
125
in stock
Buy Now
Logo for element14
element14
from US$2.73
125
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.71
125
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.54
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Greater than 800 Mbps data rate
3.3V power supply operation
3.5 ps maximum random jitter and 135 ps maximum deterministic jitter
Wide rail-to-rail common mode range
LVDS receiver inputs accept LVPECL, HSTL, and SSTL-2 directly
Ultra low power consumption
20 ps typical channel-to-channel skew
Power off protection
>7.5 kV HBM ESD Protection
Meets or exceeds the TIA/EIA-644-A LVDS standard
Available in space saving 48-lead TSSOP package
Open circuit fail safe protection
VBB >reference output
FIN1108T (RT) features Internal Termination Resistors
Applications
Media Tablets
Mobile Handsets
PMP/MP3 Players
End Products
Storage & Peripherals
Wireless LAN Card & Broadband Access

Specifications

Description FIN1108
Compliance Pb-free Halide free
Type Signal Driver
Channels 8
Input / Output Ratio 1:1
Input Level HSTL LVDS LVPECL SSTL
Output Level LVDS
VCC Typ (V) 3.3
Package Type TSSOP-48

Alternative Descriptions

IC, Fairchild, FIN1108MTDX | RS
Lvds Repeater, 800Mbps, Tssop-48 | Newark Electronics
LVDS REPEATER, 800MBPS, TSSOP-48 | element14
FIN1108 Series 800 Mbps 3.3 V LVDS 8-Port High-Speed Repeater TSSOP-48 | Future Electronics
LVDS Repeater 0.45V 48-Pin TSSOP W T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIN1108MTDX?

Additional datasheets, footprints and schematics for FIN1108MTDX are listed on our Part Details page. You can also find images and similar parts to FIN1108MTDX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIN1108MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1108MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIN1108MTDX fall under?

The FIN1108MTDX is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.

Can I view similar or alternative parts?

You can view similar parts to FIN1108MTDX when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1108MTDX you can contact the distributor directly for product support, shipping queries etc.

Is the FIN1108MTDX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FIN1108MTDX have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FIN1108MTDX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIN1108MTDX often in real-time on the comparison pages.

What if I can't find stock of FIN1108MTDX?

You can fill out our help required form which you can use to request a quote for FIN1108MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay