Status: | Active |
---|---|
Series: | FIN1047 |
RoHS: | Compliant |
Prices starting from US$0.79
Greater than 400Mbs data rate |
Flow-through pinout simplifies PCB layout |
3.3V power supply operation |
0.4 ns maximum differential pulse skew |
1.7 ns maximum propagation delay |
Low power dissipation |
Power-Off protection |
Meets or exceeds the TIA/EIA-644 LVDS standard |
Pin compatible with equivalent RS-422 and LVPECL devices |
16-Lead SOIC and TSSOP packages save space |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1047 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 4 |
Input / Output Ratio | 1:1 |
Input Level | LVTTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
Package Type | TSSOP-16 |
Ic,line Driver,4 Driver,tssop,16Pin,plastic Rohs Compliant: Yes |Onsemi FIN1047MTCX | Newark Electronics |
Real Time Clock | Future Electronics |
LVDS Driver 0.45V 16-Pin TSSOP T/R | Avnet America |
LVDS DIFF DRIVER, 400MBPS, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a FIN1047MTCX?
Additional datasheets, footprints and schematics for FIN1047MTCX are listed on our Part Details page. You can also find images and similar parts to FIN1047MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1047MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1047MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1047MTCX fall under?
The FIN1047MTCX is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1047MTCX when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1047MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1047MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1047MTCX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FIN1047MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1047MTCX often in real-time on the comparison pages.
What if I can't find stock of FIN1047MTCX?
You can fill out our help required form which you can use to request a quote for FIN1047MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.