Status: | Active |
---|---|
Series: | FIN1028 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Future Electronics
from US$0.53
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Greater than 400Mbs data rate |
3.3V power supply operation |
0.4ns maximum differential pulse skew |
2.5ns maximum propagation delay |
Low power dissipation |
Power-Off protection |
Fail safe protection for open-circuit, shorted and terminated conditions |
Meets or exceeds the TIA/EIA-644 LVDS standard |
Flow-through pinout simplifies PCB layout |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1028 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 2 |
Input / Output Ratio | 1:1 |
Input Level | LVDS |
Output Level | LVTTL |
VCC Typ (V) | 3.3 |
Package Type | SOIC-8 |
FIN1028 Series 400 Mbps 3.3 V LVDS 2-Bit High-Speed Differential Receiver SOIC-8 | Future Electronics |
IC, Fairchild, FIN1028MX | RS |
Ic,line Receiver,dual,cmos,differential,sop,8Pin,plastic Rohs Compliant: Yes |Onsemi FIN1028MX | Newark Electronics |
LVDS Receiver 8-Pin SOIC N T/R | Avnet America |
Receiver, FIN1028-3.3V, LVDS 2-bit, high-speed differential, 3.3V | ON Semiconductor FIN1028MX | RS Americas |
LVDS DIFF RECEIVER, 400MBPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a FIN1028MX?
Additional datasheets, footprints and schematics for FIN1028MX are listed on our Part Details page. You can also find images and similar parts to FIN1028MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1028MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1028MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1028MX fall under?
The FIN1028MX is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1028MX when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1028MX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1028MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1028MX have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FIN1028MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1028MX often in real-time on the comparison pages.
What if I can't find stock of FIN1028MX?
You can fill out our help required form which you can use to request a quote for FIN1028MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.