Status: | Active |
---|---|
Series: | FIN1027A |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,500
in stock
|
Buy Now | |
element14
from US$0.32
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Greater than 600Mbs Data Rate |
3V Power Supply Operation |
0.5ns Maximum Differential Pulse Skew |
1.5ns Maximum Propagation Delay |
Low Power Dissipation |
Power-Off Protection |
Meets or Exceeds the TIA/EIA-644 LVDS Standard |
Flow-through Pinout Simplifies PCB Layout |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1027A |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 2 |
Input / Output Ratio | 1:1 |
Input Level | LVTTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
Package Type | SOIC-8 |
Lvds Diff Driver, 600Mbps, Soic-8 | Newark Electronics |
LVDS DIFF DRIVER, 600MBPS, SOIC-8 | element14 |
FIN1027A Series 600 Mbps 3.3 V LVDS 2-Bit High-Speed Differential Driver SOIC-8 | Future Electronics |
Dual Transmitter RS-644 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FIN1027AMX?
Additional datasheets, footprints and schematics for FIN1027AMX are listed on our Part Details page. You can also find images and similar parts to FIN1027AMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1027AMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1027AMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1027AMX fall under?
The FIN1027AMX is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1027AMX when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1027AMX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1027AMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1027AMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FIN1027AMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1027AMX often in real-time on the comparison pages.
What if I can't find stock of FIN1027AMX?
You can fill out our help required form which you can use to request a quote for FIN1027AMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.