Status: | Active |
---|---|
Series: | FIN1002 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,850
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
9,000
in stock
|
Buy Now | |
element14
from US$0.29
|
7,059
in stock
|
Buy Now | |
Farnell
from US$0.30
|
5,328
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
2,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,888
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,345
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Greater than 400Mbs data rate |
3.3V power supply operation |
0.4ns maximum pulse skew |
2.5ns maximum propagation delay |
Bus pin ESD (HBM) protection exceeds 10kV |
Power-Off over voltage tolerant input and output |
Fail safe protection for open-circuit and non-driven, shorted or terminated conditions |
High impedance output at VCC < 1.5V |
Meets or exceeds the TIA/EIA-644 LVDS standard |
5-Lead SOT23 package saves space |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1002 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | LVDS |
Output Level | LVTTL |
VCC Typ (V) | 3.3 |
Package Type | SOT-23-5 |
LVDS Receiver 5-Pin SOT-23 T/R | Avnet America |
FIN1002 Series 400Mbps 3.3V LVDS 1-Bit High Speed Differential Receiver SOT-23-5 | Future Electronics |
LVDS DIFFERENTIAL RX, -40 TO 125DEG C | element14 |
onsemi LVDS Differential Receiver, LVDS - LVTTL, 400Mbps, SOT-23 | Distrelec |
IC: digital | Transfer Multisort Elektronik |
IC, Fairchild, FIN1002M5X | RS |
Lvds Differential Rx, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a FIN1002M5X?
Additional datasheets, footprints and schematics for FIN1002M5X are listed on our Part Details page. You can also find images and similar parts to FIN1002M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1002M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1002M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1002M5X fall under?
The FIN1002M5X is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1002M5X when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1002M5X you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1002M5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1002M5X have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FIN1002M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1002M5X often in real-time on the comparison pages.
What if I can't find stock of FIN1002M5X?
You can fill out our help required form which you can use to request a quote for FIN1002M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.