Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 165W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
IGBT 600V 20A Field Stop TO220 | RS |
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet Asia |
Igbt, 600V, 40A, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGP20N60UFDTU?
Additional datasheets, footprints and schematics for FGP20N60UFDTU are listed on our Part Details page. You can also find images and similar parts to FGP20N60UFDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGP20N60UFDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGP20N60UFDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGP20N60UFDTU fall under?
The FGP20N60UFDTU is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGP20N60UFDTU when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGP20N60UFDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGP20N60UFDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGP20N60UFDTU have stock available?
Authorised distributors including Farnell, element14, RS, Avnet Asia and Newark Electronics have stock available or on a lead time for FGP20N60UFDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGP20N60UFDTU often in real-time on the comparison pages.
What if I can't find stock of FGP20N60UFDTU?
You can fill out our help required form which you can use to request a quote for FGP20N60UFDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.