Status: | Active |
---|---|
Series: | FGL40N120AND |
RoHS: | Compliant |
High speed switching |
Low saturation voltage : VCE(sat) = 2.6 V @ IC = 40A |
High input impedance |
Co-PAK, IGBT with FRD : trr = 75ns(typ.) |
Applications |
---|
Other Industrial |
Description | FGL40N120AND |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 2.6 |
VF Typ (V) | 3.2 |
Eoff Typ (mJ) | 1.1 |
Eon Typ (mJ) | 2.3 |
Trr Typ (ns) | 75 |
Irr Typ (A) | 8 |
Gate Charge Typ (nC) | 220 |
Short Circuit Withstand (µs) | 10 |
EAS Typ (mJ) | - |
PD Max (W) | 500 |
Co-Packaged Diode | Yes |
Package Type | TO-264-3 |
Transistor IGBT N-Ch 1.2KV 64A TO264 | RS |
Nptpigbt To264 40A 1200V Rohs Compliant: Yes |Onsemi FGL40N120ANDTU | Newark Electronics |
IGBT,N CH,FAST,W/DIO,1200V,64A,TO264 | element14 |
onsemi IGBT, 1.2kV, 40A, TO-264 | Distrelec |
Where can I find additional details, specifications and documents for a FGL40N120ANDTU?
Additional datasheets, footprints and schematics for FGL40N120ANDTU are listed on our Part Details page. You can also find images and similar parts to FGL40N120ANDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGL40N120ANDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGL40N120ANDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGL40N120ANDTU fall under?
The FGL40N120ANDTU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGL40N120ANDTU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGL40N120ANDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGL40N120ANDTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGL40N120ANDTU have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for FGL40N120ANDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGL40N120ANDTU often in real-time on the comparison pages.
What if I can't find stock of FGL40N120ANDTU?
You can fill out our help required form which you can use to request a quote for FGL40N120ANDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.