Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 290W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 290W |
Transistor Type | IGBT |
IGBT,N CH,FAST,W/DIO,600V,80A,TO247 | element14 |
Igbt Single |Onsemi FGH80N60FDTU | Newark Electronics |
Where can I find additional details, specifications and documents for a FGH80N60FDTU?
Additional datasheets, footprints and schematics for FGH80N60FDTU are listed on our Part Details page. You can also find images and similar parts to FGH80N60FDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH80N60FDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH80N60FDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH80N60FDTU fall under?
The FGH80N60FDTU is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGH80N60FDTU when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH80N60FDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH80N60FDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH80N60FDTU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FGH80N60FDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH80N60FDTU often in real-time on the comparison pages.
What if I can't find stock of FGH80N60FDTU?
You can fill out our help required form which you can use to request a quote for FGH80N60FDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.