Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Maximum Junction Temperature: TJ =175°C |
Positive Temperature Co-efficient for Easy Parallel Operating |
High Current Capability |
Low Saturation Voltage: VCE(sat) =1.6 V(Typ.) @ IC = 75 A |
100% of the Parts Tested for ILM(1) |
High Input Impedance |
Fast Switching |
Tighten Parameter Distribution |
RoHS Compliant |
Description | FGH75T65SHDTL4 |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 75 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 1.8 |
Eoff Typ (mJ) | 1.56 |
Eon Typ (mJ) | 1.06 |
Trr Typ (ns) | 76 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 126 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 455 |
Co-Packaged Diode | Yes |
Package Type | TO-247-4 |
IGBT, SINGLE, N-CH, 650V, 150A, TO-247-4 | element14 |
FS3 T IGBT 75A 650V 4L | RS |
FS3 TIGBT, TO247-4L PKG, EXCELLENT SWITCHING PERFORMANCE | Avnet America |
Where can I find additional details, specifications and documents for a FGH75T65SHDTL4?
Additional datasheets, footprints and schematics for FGH75T65SHDTL4 are listed on our Part Details page. You can also find images and similar parts to FGH75T65SHDTL4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH75T65SHDTL4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH75T65SHDTL4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH75T65SHDTL4 fall under?
The FGH75T65SHDTL4 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH75T65SHDTL4 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH75T65SHDTL4 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH75T65SHDTL4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH75T65SHDTL4 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for FGH75T65SHDTL4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH75T65SHDTL4 often in real-time on the comparison pages.
What if I can't find stock of FGH75T65SHDTL4?
You can fill out our help required form which you can use to request a quote for FGH75T65SHDTL4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.