Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.66
|
28
in stock
|
Buy Now | |
Farnell
from US$4.87
|
1,310
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
1,270
in stock
|
Buy Now | |
element14
from US$3.59
|
1,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.20
|
414
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,430
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
Avnet Asia
from US$3.10
|
-
|
Buy Now | |
Distrelec
from US$4.91
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum junction temperature : TJ =175 °C |
Positive temperaure co-efficient for easy parallel operating |
High current capability |
Low saturation voltage: VCE(sat) =1.9V(Typ.) @ IC = 60A |
High input impedance |
Fast switching: EOFF =7.5uJ/A |
Tightened parameter distribution |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Other Industrial |
End Products |
---|
Energy Generation & Distribution |
Description | FGH60N60SMD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 60 |
VCE(sat) Typ (V) | 1.9 |
VF Typ (V) | 2.1 |
Eoff Typ (mJ) | 0.39 |
Eon Typ (mJ) | 1.59 |
Trr Typ (ns) | 72 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 187 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 600 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
600V, 60A, Field Stop IGBT / TUBE 92R5607 | Farnell |
600V, 60A, Field Stop Igbt/Tube Rohs Compliant: Yes |Onsemi FGH60N60SMD | Newark Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
Transistor IGBT N-Ch 600V 120A TO247 | RS |
Trans IGBT Chip N-CH 600V 120A 3-Pin(3+Tab) TO-247 T/R | EBV Elektronik |
FGH60N60SMD Series 600 V 60 A Through Hole Field Stop IGBT - TO-247-3 | Future Electronics |
onsemi IGBT, 600V, 60A, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a FGH60N60SMD?
Additional datasheets, footprints and schematics for FGH60N60SMD are listed on our Part Details page. You can also find images and similar parts to FGH60N60SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH60N60SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH60N60SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH60N60SMD fall under?
The FGH60N60SMD is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH60N60SMD when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH60N60SMD you can contact the distributor directly for product support, shipping queries etc.
Is the FGH60N60SMD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH60N60SMD have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for FGH60N60SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH60N60SMD often in real-time on the comparison pages.
What if I can't find stock of FGH60N60SMD?
You can fill out our help required form which you can use to request a quote for FGH60N60SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.