Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 120A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.2V |
Power Dissipation Pd | 378W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
IGBT, SINGLE, AEC-Q101, 600V, TO247AB | element14 |
Where can I find additional details, specifications and documents for a FGH60N60SFDTU-F085?
Additional datasheets, footprints and schematics for FGH60N60SFDTU-F085 are listed on our Part Details page. You can also find images and similar parts to FGH60N60SFDTU-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH60N60SFDTU-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH60N60SFDTU-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH60N60SFDTU-F085 fall under?
The FGH60N60SFDTU-F085 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGH60N60SFDTU-F085 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH60N60SFDTU-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH60N60SFDTU-F085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH60N60SFDTU-F085 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FGH60N60SFDTU-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH60N60SFDTU-F085 often in real-time on the comparison pages.
What if I can't find stock of FGH60N60SFDTU-F085?
You can fill out our help required form which you can use to request a quote for FGH60N60SFDTU-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.