Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 75A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.7V |
Power Dissipation Pd | 463W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | SOT-249 |
Current Ic Continuous a Max | 75A |
Current Temperature | 25°C |
Fall Time Typ | 50ns |
Fall Time tf | 50ns |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 463W |
Pulsed Current Icm | 240A |
Rise Time | 15ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Trans IGBT Chip N-CH 600V 75A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
Where can I find additional details, specifications and documents for a FGH50N6S2D?
Additional datasheets, footprints and schematics for FGH50N6S2D are listed on our Part Details page. You can also find images and similar parts to FGH50N6S2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH50N6S2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH50N6S2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH50N6S2D fall under?
The FGH50N6S2D is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGH50N6S2D when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH50N6S2D you can contact the distributor directly for product support, shipping queries etc.
Is the FGH50N6S2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH50N6S2D have stock available?
Authorised distributors including Avnet America, element14 and Avnet Silica have stock available or on a lead time for FGH50N6S2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH50N6S2D often in real-time on the comparison pages.
What if I can't find stock of FGH50N6S2D?
You can fill out our help required form which you can use to request a quote for FGH50N6S2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.