Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
-
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
element14
from US$2.65
|
-
|
Buy Now | |
Farnell
from US$2.52
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum junction temperature : TJ=175°C |
Positive temperaure co-efficient for easy parallel operating |
High current capability |
Low saturation voltage: VCE(sat) =1.9V(Typ.) @ IC = 40A |
High input impedance |
Fast switching: EOFF =6.5uJ/A |
Tightened parameter distribution |
RoHS compliant |
Applications |
---|
Energy Generation & Distribution |
Other Industrial |
End Products |
---|
Uninterruptible Power Supply |
Description | FGH40N60SMD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.9 |
VF Typ (V) | - |
Eoff Typ (mJ) | - |
Eon Typ (mJ) | - |
Trr Typ (ns) | 36 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | - |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | - |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Transistor IGBT N-Ch 600V 80A TO247 | RS |
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail | EBV Elektronik |
Igbt, Field Stop, 600V, 40A, To-247 | Newark Electronics |
FGH40N60SMD Series 600 V 40 A Flange Mount Field Stop IGBT - TO-247 | Future Electronics |
IGBT, FIELD STOP, 600V, 40A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a FGH40N60SMD?
Additional datasheets, footprints and schematics for FGH40N60SMD are listed on our Part Details page. You can also find images and similar parts to FGH40N60SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH40N60SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH40N60SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH40N60SMD fall under?
The FGH40N60SMD is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH40N60SMD when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH40N60SMD you can contact the distributor directly for product support, shipping queries etc.
Is the FGH40N60SMD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH40N60SMD have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FGH40N60SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH40N60SMD often in real-time on the comparison pages.
What if I can't find stock of FGH40N60SMD?
You can fill out our help required form which you can use to request a quote for FGH40N60SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.