Status: | Active |
---|---|
Series: | FGH30N60LSD |
RoHS: | Compliant |
Low saturation voltage: VCE(sat) =1.1V @ IC = 30A |
High Input Impedance |
Low Conduction Loss |
Applications |
---|
Energy Generation & Distribution |
Description | FGH30N60LSD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 30 |
VCE(sat) Typ (V) | 1.1 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Trans IGBT Chip N-CH 600V 60A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
IGBT,N CH,FAST,W/DIO,600V,60A,TO247 | Farnell |
Transistor,igbt,n-Chan+Diode,600V V(Br)Ces,60A I(C),to-247Ad |Onsemi FGH30N60LSDTU | Newark Electronics |
Where can I find additional details, specifications and documents for a FGH30N60LSDTU?
Additional datasheets, footprints and schematics for FGH30N60LSDTU are listed on our Part Details page. You can also find images and similar parts to FGH30N60LSDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH30N60LSDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH30N60LSDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH30N60LSDTU fall under?
The FGH30N60LSDTU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH30N60LSDTU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH30N60LSDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH30N60LSDTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH30N60LSDTU have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for FGH30N60LSDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH30N60LSDTU often in real-time on the comparison pages.
What if I can't find stock of FGH30N60LSDTU?
You can fill out our help required form which you can use to request a quote for FGH30N60LSDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.