Status: | Active |
---|---|
Series: | FGH20N60SFD |
RoHS: | Compliant |
High current capability |
Low saturation voltage: VCE(sat) =2.2V @ IC = 20A |
High input impedance |
Fast switching: EOFF =8uJ/A |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | FGH20N60SFD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 20 |
VCE(sat) Typ (V) | 2.2 |
VF Typ (V) | 1.9 |
Eoff Typ (mJ) | 0.13 |
Eon Typ (mJ) | 0.43 |
Trr Typ (ns) | 34 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 66 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 165 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
IGBT,N CH,FAST,W/DIO,600V,40A,TO247 | element14 |
Single IGBT Transistors 600V 20A Field Stop | Micros |
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-247AB Tube | Avnet Silica |
Igbt,n Channel,fast,w/Dio,600V,40A,to247 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGH20N60SFDTU?
Additional datasheets, footprints and schematics for FGH20N60SFDTU are listed on our Part Details page. You can also find images and similar parts to FGH20N60SFDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH20N60SFDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH20N60SFDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH20N60SFDTU fall under?
The FGH20N60SFDTU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH20N60SFDTU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH20N60SFDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGH20N60SFDTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH20N60SFDTU have stock available?
Authorised distributors including element14, Farnell, Micros, Avnet Silica and Newark Electronics have stock available or on a lead time for FGH20N60SFDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH20N60SFDTU often in real-time on the comparison pages.
What if I can't find stock of FGH20N60SFDTU?
You can fill out our help required form which you can use to request a quote for FGH20N60SFDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.