Status: | Unknown |
---|---|
Series: | Trench Series |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.3V |
Power Dissipation Pd | 428W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | Trench Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Igbt, Single, N-Ch, 1.2Kv, 80A, To-247-3 | Newark Electronics |
IGBT, SINGLE, N-CH, 1.2KV, 80A, TO-247-3 | Farnell |
Transistor I GBT N-CH 1200V 80A 3-Pin TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a FGH12040WD-F155?
Additional datasheets, footprints and schematics for FGH12040WD-F155 are listed on our Part Details page. You can also find images and similar parts to FGH12040WD-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH12040WD-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH12040WD-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH12040WD-F155 fall under?
The FGH12040WD-F155 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGH12040WD-F155 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH12040WD-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH12040WD-F155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH12040WD-F155 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FGH12040WD-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH12040WD-F155 often in real-time on the comparison pages.
What if I can't find stock of FGH12040WD-F155?
You can fill out our help required form which you can use to request a quote for FGH12040WD-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.