Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
70
in stock
|
Buy Now | |
TTI Europe
from US$3.03
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$3.50
|
114
in stock
|
Buy Now | |
CoreStaff
from US$2.99
|
76
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.03
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
21
in stock
|
Buy Now | |
element14
from US$3.24
|
21
in stock
|
Buy Now | |
Farnell
from US$3.05
|
21
in stock
|
Buy Now | |
Schukat Electronic
from US$2.68
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FG Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 7.62mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 35ohm |
Capacitor Case Style | Can |
Diameter | 21.5mm |
Height | 9.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Super Capacitor FGH series 1F 5.5V | RS |
Supercapacitor | Transfer Multisort Elektronik |
Cap, 1F, 5.5V, Super, Radial | Newark Electronics |
CAP, 1F, 5.5V, SUPER, RADIAL | element14 |
SuperCap 1,0F 5,5V 21,5x9,5mm P7,62 | Schukat Electronic |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
1F -20 - +80% 65Ohms 5.5 V Electric Double Layer Capacitor FGH | KEMET FGH0H105ZF | RS Americas |
Where can I find additional details, specifications and documents for a FGH0H105ZF?
Additional datasheets, footprints and schematics for FGH0H105ZF are listed on our Part Details page. You can also find images and similar parts to FGH0H105ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH0H105ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH0H105ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH0H105ZF fall under?
The FGH0H105ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FGH0H105ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH0H105ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FGH0H105ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH0H105ZF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, CoreStaff, RS and Transfer Multisort Elektronik have stock available or on a lead time for FGH0H105ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH0H105ZF often in real-time on the comparison pages.
What if I can't find stock of FGH0H105ZF?
You can fill out our help required form which you can use to request a quote for FGH0H105ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.