Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Description | FGD5T120SH |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 1200 |
IC Max (A) | 5 |
VCE(sat) Typ (V) | 2.9 |
VF Typ (V) | - |
Eoff Typ (mJ) | 0.94 |
Eon Typ (mJ) | 0.247 |
Trr Typ (ns) | - |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 6.7 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 69 |
Co-Packaged Diode | No |
Package Type | DPAK-3 / TO-252-3 |
Igbt, 1.2Kv, 10A, 150Deg C, 69W | Newark Electronics |
IGBT Transistors 1200V 5A Field Stop Trench IGBT | Future Electronics |
IGBT, 10 A, 2.9 V, 69 W, 1.2 kV, TO-252 (DPAK), 3 Pins | Avnet America |
IGBT, SINGLE, N-CH, 1.2KV, 10A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a FGD5T120SH?
Additional datasheets, footprints and schematics for FGD5T120SH are listed on our Part Details page. You can also find images and similar parts to FGD5T120SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGD5T120SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGD5T120SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGD5T120SH fall under?
The FGD5T120SH is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGD5T120SH when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGD5T120SH you can contact the distributor directly for product support, shipping queries etc.
Is the FGD5T120SH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGD5T120SH have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FGD5T120SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGD5T120SH often in real-time on the comparison pages.
What if I can't find stock of FGD5T120SH?
You can fill out our help required form which you can use to request a quote for FGD5T120SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.