Status: | Active |
---|---|
Series: | FGB40T65SP_F085 |
RoHS: | Compliant |
Prices starting from US$2.05
AEC-Q101 Qualified |
Low Saturation Voltage : VCE(sat) = 2.0 V(Typ.) @ IC = 40 A |
Maximum Junction Temperature : TJ = 175°C |
Tight Parameter Distribution |
Positive Temperature Coefficient |
100% of the parts are dynamically tested (Note 1 |
Short Circuit Ruggedness >5 μs @ 25°C |
Fast Switching |
Copacked with soft, fast recovery diode |
RoHS Compliant |
Benefits |
---|
Automotive qualified |
Low conduction losses |
Higher reliability |
Suitable for paralling |
Easy Parallel Operation |
Applications |
---|
Aux. Inverter |
PTC Heater |
Electrical Vehicle |
End Products |
---|
Battery Discharge |
Hybrid Electrical Vehicle |
Description | FGB40T65SP_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free |
V(BR)CES Typ (V) | 650 |
VF Typ (V) | 2 |
Eoff Typ (mJ) | 0.28 |
Eon Typ (mJ) | 0.97 |
Gate Charge Typ (nC) | 36 |
Short Circuit Withstand (µs) | 5 |
PD Max (W) | 267 |
Package Type | D2PAK-3 / TO-263-2 |
650V, 40A Field Stop Trench Igbt/Reel Rohs Compliant: Yes |Onsemi FGB40T65SPD-F085 | Newark Electronics |
650V, 40A Field Stop Trench IGBT | Future Electronics |
Trans IGBT Chip N-CH 650V 80A 3-Pin TO-263 T/R | Avnet America |
IGBT, AEC-Q101, N-CH, 650V, 80A, TO263AB | element14 |
Where can I find additional details, specifications and documents for a FGB40T65SPD-F085?
Additional datasheets, footprints and schematics for FGB40T65SPD-F085 are listed on our Part Details page. You can also find images and similar parts to FGB40T65SPD-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGB40T65SPD-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGB40T65SPD-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGB40T65SPD-F085 fall under?
The FGB40T65SPD-F085 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGB40T65SPD-F085 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGB40T65SPD-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FGB40T65SPD-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGB40T65SPD-F085 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FGB40T65SPD-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGB40T65SPD-F085 often in real-time on the comparison pages.
What if I can't find stock of FGB40T65SPD-F085?
You can fill out our help required form which you can use to request a quote for FGB40T65SPD-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.