Status: | Active |
---|---|
Series: | FGAF40N60UF |
RoHS: | Compliant |
High speed switching: Eoff =12uJ/A |
Low saturation voltage : VCE(sat) = 2.3 V @ IC = 20A |
High input impedance |
Applications |
---|
Motion Control - Home Appliance |
Description | FGAF40N60UF |
---|---|
Compliance | Pb-free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 20 |
VCE(sat) Typ (V) | 2.3 |
VF Typ (V) | - |
Eoff Typ (mJ) | 0.13 |
Eon Typ (mJ) | 0.47 |
Trr Typ (ns) | - |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 77 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 100 |
Co-Packaged Diode | No |
Package Type | TO-3PF-3L |
Igbt,n Channel,fast W/Dio,600V,40A,to-3Pf | Newark Electronics |
IGBT,N CH,FAST W/DIO,600V,40A,TO-3PF | element14 |
IGBT Ultrafast 600V 40A 35ns 2.3V TO-3PF | RS |
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-3PF Rail | Avnet America |
Where can I find additional details, specifications and documents for a FGAF40N60UFTU?
Additional datasheets, footprints and schematics for FGAF40N60UFTU are listed on our Part Details page. You can also find images and similar parts to FGAF40N60UFTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGAF40N60UFTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGAF40N60UFTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGAF40N60UFTU fall under?
The FGAF40N60UFTU is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGAF40N60UFTU when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGAF40N60UFTU you can contact the distributor directly for product support, shipping queries etc.
Is the FGAF40N60UFTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGAF40N60UFTU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FGAF40N60UFTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGAF40N60UFTU often in real-time on the comparison pages.
What if I can't find stock of FGAF40N60UFTU?
You can fill out our help required form which you can use to request a quote for FGAF40N60UFTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.