Status: | Unknown |
---|---|
Series: | Trench Series |
RoHS: | Unknown |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 156W |
Collector Emitter Voltage V(br)ceo | 1kV |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Trench Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Igbt, Single, 1Kv, 50A, To-3P | Newark Electronics |
IGBT, SINGLE, 1KV, 50A, TO-3P | element14 |
Where can I find additional details, specifications and documents for a FGA50N100BNTD2?
Additional datasheets, footprints and schematics for FGA50N100BNTD2 are listed on our Part Details page. You can also find images and similar parts to FGA50N100BNTD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGA50N100BNTD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGA50N100BNTD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGA50N100BNTD2 fall under?
The FGA50N100BNTD2 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGA50N100BNTD2 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGA50N100BNTD2 you can contact the distributor directly for product support, shipping queries etc.
Is the FGA50N100BNTD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGA50N100BNTD2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FGA50N100BNTD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGA50N100BNTD2 often in real-time on the comparison pages.
What if I can't find stock of FGA50N100BNTD2?
You can fill out our help required form which you can use to request a quote for FGA50N100BNTD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.