Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Maximum Junction Temperature : TJ =175°C |
Positive Temperature Co-efficient for Easy Parallel Operating |
High Current Capability |
Low Saturation Voltage: VCE(sat) =1.6 V(Typ.) @ IC = 30 A |
100% of the Parts Tested for ILM(1) |
High Input Impedance |
Fast Switching |
Tighten Parameter Distribution |
RoHS Compliant |
Description | FGA30T65SHD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 30 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 2.2 |
Eoff Typ (mJ) | 0.167 |
Eon Typ (mJ) | 0.598 |
Trr Typ (ns) | 192 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 54.7 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 238 |
Co-Packaged Diode | Yes |
Package Type | TO-3P-3L |
FIELD STOP TRENCH IGBT, 650V/60A, TO-3PN | element14 |
Field Stop Trench Igbt, 650V/60A, To-3Pn | Newark Electronics |
Where can I find additional details, specifications and documents for a FGA30T65SHD?
Additional datasheets, footprints and schematics for FGA30T65SHD are listed on our Part Details page. You can also find images and similar parts to FGA30T65SHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGA30T65SHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGA30T65SHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGA30T65SHD fall under?
The FGA30T65SHD is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGA30T65SHD when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGA30T65SHD you can contact the distributor directly for product support, shipping queries etc.
Is the FGA30T65SHD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGA30T65SHD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FGA30T65SHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGA30T65SHD often in real-time on the comparison pages.
What if I can't find stock of FGA30T65SHD?
You can fill out our help required form which you can use to request a quote for FGA30T65SHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.