Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
342
in stock
|
Buy Now | |
CoreStaff
from US$1.28
|
2,410
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
600
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
300
in stock
|
Buy Now | |
Schukat Electronic
from US$1.38
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
150
in stock
|
Buy Now | |
element14
from US$1.56
|
64
in stock
|
Buy Now | |
Farnell
from US$1.51
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
2
in stock
|
Buy Now | |
Avnet Asia
from US$1.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FG Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 120ohm |
Capacitor Case Style | Can |
Diameter | 14.5mm |
Height | 18mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Super Capacitor FG0 series 0.47F 5.5V | RS |
0.47F -20 - +80% 120Ohms 5.5 V Electric Double Layer Capacitor FG | KEMET FG0H474ZF | RS Americas |
SuperCap 0,47F 5,5V 14,5x18mm P5,08 | Schukat Electronic |
Cap Super 0.47F 5.5V Radial Rohs Compliant: Yes |Kemet FG0H474ZF | Newark Electronics |
CAP, 0.47F, 5.5V, SUPER, RADIAL | element14 |
Supercapacitor, EDLC, 0.47 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet Asia |
Where can I find additional details, specifications and documents for a FG0H474ZF?
Additional datasheets, footprints and schematics for FG0H474ZF are listed on our Part Details page. You can also find images and similar parts to FG0H474ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG0H474ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG0H474ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG0H474ZF fall under?
The FG0H474ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FG0H474ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG0H474ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FG0H474ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG0H474ZF have stock available?
Authorised distributors including CoreStaff, TTI Europe, RS, RS Americas and Schukat Electronic have stock available or on a lead time for FG0H474ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG0H474ZF often in real-time on the comparison pages.
What if I can't find stock of FG0H474ZF?
You can fill out our help required form which you can use to request a quote for FG0H474ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.