Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
128
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
3,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,550
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.52
|
-
|
Buy Now | |
Richardson RFPD
from US$1.35
|
-
|
Buy Now |
Max Junction Temperature 175 °C |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Applications |
---|
PFC |
Solar |
UPS |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
Description | FFSP0665A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 650 |
IF(ave) (A) | 6 |
VF (Max) | 1.75 |
IFSM (A) | 42 |
IR (Max) (µA) | 200 |
Package Type | TO-220-2 |
Sic To220 Sbd 6A 650V/Tube Rohs Compliant: Yes |Onsemi FFSP0665A | Newark Electronics |
FFSP0665A Series 650 V 6 A Through Hole Silicon Carbide Schottky Diode -TO-220-2 | Future Electronics |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 6 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 6 A, 650 V, D1, TO-220-2L | Avnet Silica |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 6 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 6 A, 650 V, D1, TO-220-2L | Avnet America |
SIC SCHOTTKY DIODE, 650V, 6A, TO-220-2 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSP0665A?
Additional datasheets, footprints and schematics for FFSP0665A are listed on our Part Details page. You can also find images and similar parts to FFSP0665A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSP0665A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSP0665A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSP0665A fall under?
The FFSP0665A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSP0665A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSP0665A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSP0665A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSP0665A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for FFSP0665A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSP0665A often in real-time on the comparison pages.
What if I can't find stock of FFSP0665A?
You can fill out our help required form which you can use to request a quote for FFSP0665A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.