Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
High Surge Current Capacity |
Max Junction Temperature 175 °C |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Benefits |
---|
Robust operation |
Applications |
---|
PFC |
Solar |
UPS |
Solar Inverters |
Energy Storage Systems |
End Products |
---|
Industrial Power |
EV Charger |
Welding |
UPS |
Description | FFSP05120A |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Single |
VRRM (V) | 1200 |
IF(ave) (A) | 5 |
VF (Max) | 1.75 |
IFSM (A) | 42 |
IR (Max) (µA) | 200 |
Package Type | TO-220-2 |
SIC SCHOTTKY DIODE, 1.2KV, 9.2A, TO220-2 | element14 |
Sic Schottky Diode, 1.2Kv, 9.2A, To220-2 | Newark Electronics |
1200V , SIC,SBD | Future Electronics |
Where can I find additional details, specifications and documents for a FFSP05120A?
Additional datasheets, footprints and schematics for FFSP05120A are listed on our Part Details page. You can also find images and similar parts to FFSP05120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSP05120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSP05120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSP05120A fall under?
The FFSP05120A is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSP05120A when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSP05120A you can contact the distributor directly for product support, shipping queries etc.
Is the FFSP05120A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSP05120A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for FFSP05120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSP05120A often in real-time on the comparison pages.
What if I can't find stock of FFSP05120A?
You can fill out our help required form which you can use to request a quote for FFSP05120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.