Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.06
Max Junction Temperature 175 °C |
Avalanche Rated 145 mJ |
High Surge Current Capacity |
Positive Temperature Coefficient |
No Reverse Recovery / No Forward Recovery |
Benefits |
---|
Higher operating power range |
Proven system robustness |
Applications |
---|
Active Front End |
LLC/CLLC Output Stage |
Power Supplies |
Energy Storage Systems |
End Products |
---|
PFC |
EV Charging Stations |
UPS |
Solar Inverters |
Description | FFSH30120ADN-F155 |
---|---|
Compliance | Pb-free Halide free |
Family | D1 |
Configuration | Common Cathode |
VRRM (V) | 1200 |
IF(ave) (A) | 30 |
VF (Max) | 1.75 |
IFSM (A) | 140 |
IR (Max) (µA) | 200 |
Package Type | TO-247-3 |
Sic To247 Sbd 30A 1200V/Tube Rohs Compliant: Yes |Onsemi FFSH30120ADN-F155 | Newark Electronics |
Silicon Carbide (SiC) Schottky Diode EliteSiC, 30 A, 1200 V, D1, TO-247-3L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 30 A, 1200 V, D1, TO-247-3L | EBV Elektronik |
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 30 A, 1200 V, D1, TO-247-3L Silicon Carbide (SiC) Schottky Diode ? EliteSiC, 30 A, 1200 V, D1, TO-247-3L | Avnet America |
DIODE, SILICON CARBIDE, 1.2KV, TO-247 | element14 |
SILICON CARBIDE DIODE | Richardson RFPD |
Where can I find additional details, specifications and documents for a FFSH30120ADN-F155?
Additional datasheets, footprints and schematics for FFSH30120ADN-F155 are listed on our Part Details page. You can also find images and similar parts to FFSH30120ADN-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFSH30120ADN-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFSH30120ADN-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFSH30120ADN-F155 fall under?
The FFSH30120ADN-F155 is listed under Discrete & Power Modules > Silicon Carbide (SiC) > Silicon Carbide (SiC) Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFSH30120ADN-F155 when available in the Silicon Carbide (SiC) Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFSH30120ADN-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FFSH30120ADN-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFSH30120ADN-F155 have stock available?
Authorised distributors including Newark Electronics, EBV Elektronik, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for FFSH30120ADN-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFSH30120ADN-F155 often in real-time on the comparison pages.
What if I can't find stock of FFSH30120ADN-F155?
You can fill out our help required form which you can use to request a quote for FFSH30120ADN-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.