Status: | Unknown |
---|---|
Series: | FFPF6 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Dual Series |
Forward Voltage VF Max | 2.4V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 3 Pin, 3Pins |
Product Range | FFPF6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
600V 8A Stealth Diode Dual Series Type Rohs Compliant: Yes |Onsemi FFPF60SA60DSTU | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF60SA60DSTU?
Additional datasheets, footprints and schematics for FFPF60SA60DSTU are listed on our Part Details page. You can also find images and similar parts to FFPF60SA60DSTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF60SA60DSTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF60SA60DSTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF60SA60DSTU fall under?
The FFPF60SA60DSTU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFPF60SA60DSTU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF60SA60DSTU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF60SA60DSTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFPF60SA60DSTU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FFPF60SA60DSTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF60SA60DSTU often in real-time on the comparison pages.
What if I can't find stock of FFPF60SA60DSTU?
You can fill out our help required form which you can use to request a quote for FFPF60SA60DSTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.