Status: | Unknown |
---|---|
Series: | FFPF3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.15V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 2 Pin, 2Pins |
Product Range | FFPF3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Fast Recovery |
RECTIFIER, FAST, 30A, 200V, TO-220F | element14 |
Rectifier, Fast, 30A, 200V, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF30UP20STU?
Additional datasheets, footprints and schematics for FFPF30UP20STU are listed on our Part Details page. You can also find images and similar parts to FFPF30UP20STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF30UP20STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF30UP20STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF30UP20STU fall under?
The FFPF30UP20STU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFPF30UP20STU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF30UP20STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF30UP20STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFPF30UP20STU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FFPF30UP20STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF30UP20STU often in real-time on the comparison pages.
What if I can't find stock of FFPF30UP20STU?
You can fill out our help required form which you can use to request a quote for FFPF30UP20STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.