Status: | Unknown |
---|---|
Series: | FFPF2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2.2V |
Reverse Recovery Time trr Max | 70ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 3 Pin, 3Pins |
Product Range | FFPF2 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Fast Recovery |
Diode Switching 600V 10A 3-Pin(3+Tab) TO-220F Rail | Avnet America |
RECTIFIER, FAST, 10A, 600V, TO-220F | element14 |
Rectifier, Fast, 10A, 600V, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF20UP60DNTU?
Additional datasheets, footprints and schematics for FFPF20UP60DNTU are listed on our Part Details page. You can also find images and similar parts to FFPF20UP60DNTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF20UP60DNTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF20UP60DNTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF20UP60DNTU fall under?
The FFPF20UP60DNTU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFPF20UP60DNTU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF20UP60DNTU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF20UP60DNTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFPF20UP60DNTU have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FFPF20UP60DNTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF20UP60DNTU often in real-time on the comparison pages.
What if I can't find stock of FFPF20UP60DNTU?
You can fill out our help required form which you can use to request a quote for FFPF20UP60DNTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.