Status: | Unknown |
---|---|
Series: | FFPF0 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 3.4V |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 2 Pin, 2Pins |
Product Range | FFPF0 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Diode, Rectifier, 600V, 8A, To-220F | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF08S60SNTU?
Additional datasheets, footprints and schematics for FFPF08S60SNTU are listed on our Part Details page. You can also find images and similar parts to FFPF08S60SNTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF08S60SNTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF08S60SNTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF08S60SNTU fall under?
The FFPF08S60SNTU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFPF08S60SNTU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF08S60SNTU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF08S60SNTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFPF08S60SNTU have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for FFPF08S60SNTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF08S60SNTU often in real-time on the comparison pages.
What if I can't find stock of FFPF08S60SNTU?
You can fill out our help required form which you can use to request a quote for FFPF08S60SNTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.