Status: | Unknown |
---|---|
Series: | FFPF0 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.1V |
Reverse Recovery Time trr Max | 45ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220F |
No. of Pins | 2 Pin, 2Pins |
Product Range | FFPF0 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 60A |
Diode Type | Fast Recovery |
Forward Voltage | 2.1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
FFPF08H60S 8 A 600 V 45 ns Flange Mount Hyperfast 2 Rectifier - TO-220F-2L | Future Electronics |
DIODE, FAST, 8A, 600V, TO-220F | Farnell |
Diode, Fast, 8A, 600V, To-220F |Onsemi FFPF08H60STU | Newark Electronics |
Where can I find additional details, specifications and documents for a FFPF08H60STU?
Additional datasheets, footprints and schematics for FFPF08H60STU are listed on our Part Details page. You can also find images and similar parts to FFPF08H60STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFPF08H60STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFPF08H60STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFPF08H60STU fall under?
The FFPF08H60STU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFPF08H60STU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFPF08H60STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFPF08H60STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFPF08H60STU have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for FFPF08H60STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFPF08H60STU often in real-time on the comparison pages.
What if I can't find stock of FFPF08H60STU?
You can fill out our help required form which you can use to request a quote for FFPF08H60STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.