Status: | Active |
---|---|
Series: | FFP30S60S |
RoHS: | Compliant |
Stealth recovery Trr = 40ns (@IF= 30A) |
Max Forward Voltage, VF = 2.6V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Description | FFP30S60S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 30 |
trr Max (ns) | 40 |
VRRM Max (V) | 600 |
VFM Max (V) | 2.6 |
IFSM Max (A) | 300 |
IR Max (mA) | 0.1 |
Package Type | TO-220-2 |
STEALTH II Rectifier 600V 30A 40ns TO220 | RS |
St2R To2202L Pn 30A 600V Rohs Compliant: Yes |Onsemi FFP30S60STU | Newark Electronics |
FFP30S60S Series 600 V 30 A Through Hole STEALTH II Rectifier - TO-220-2L | Future Electronics |
Diode Switching 600V 30A 2-Pin(2+Tab) TO-220 Rail | Avnet America |
Where can I find additional details, specifications and documents for a FFP30S60STU?
Additional datasheets, footprints and schematics for FFP30S60STU are listed on our Part Details page. You can also find images and similar parts to FFP30S60STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFP30S60STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFP30S60STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFP30S60STU fall under?
The FFP30S60STU is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFP30S60STU when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFP30S60STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFP30S60STU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFP30S60STU have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FFP30S60STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFP30S60STU often in real-time on the comparison pages.
What if I can't find stock of FFP30S60STU?
You can fill out our help required form which you can use to request a quote for FFP30S60STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.