Status: | Unknown |
---|---|
Series: | FFP15 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.6V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Product Range | FFP15 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Soft Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
FFP15S60S Series 600 V 15 A 100 uA Flange Mount STEALTHTM II Rectifier -TO-220-2 | Future Electronics |
DIODE, RECTIFIER, 600V, 15A, TO220-2 | element14 |
Diode, Rectifier, 600V, 15A, To220-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a FFP15S60STU?
Additional datasheets, footprints and schematics for FFP15S60STU are listed on our Part Details page. You can also find images and similar parts to FFP15S60STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFP15S60STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFP15S60STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFP15S60STU fall under?
The FFP15S60STU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFP15S60STU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFP15S60STU you can contact the distributor directly for product support, shipping queries etc.
Is the FFP15S60STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFP15S60STU have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for FFP15S60STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFP15S60STU often in real-time on the comparison pages.
What if I can't find stock of FFP15S60STU?
You can fill out our help required form which you can use to request a quote for FFP15S60STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.