FFLI6U0157K-- Capacitors by KYOCERA AVX

CAPACITOR PP FILM PP 150UF 10% 1.15KV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.33

Distributor Stock
Logo for Farnell
Farnell
from US$69.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$76.86
16
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Capacitance Tolerance ± 10%
Capacitor Dielectric Type Polypropylene (PP)
Voltage Rating 1150V
Life Time @ Temperature 10000 hours @ 65°C
Capacitor Case Style CAN

Alternative Descriptions

Capacitor, PolyproMetallized, Cap150uF, Tol10%, Vol-Rtg1150V, ScrewTerm, Male | AVX FFLI6U0157K- | RS Americas
Power Film Capacitor, 150 uF, 1.15 kV, � 10%, PP, Can, Stud Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FFLI6U0157K--?

Additional datasheets, footprints and schematics for FFLI6U0157K-- are listed on our Part Details page. You can also find images and similar parts to FFLI6U0157K-- on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FFLI6U0157K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFLI6U0157K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FFLI6U0157K-- fall under?

The FFLI6U0157K-- is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FFLI6U0157K-- when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FFLI6U0157K-- you can contact the distributor directly for product support, shipping queries etc.

Is the FFLI6U0157K-- RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FFLI6U0157K-- have stock available?

Authorised distributors including RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for FFLI6U0157K--.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FFLI6U0157K-- often in real-time on the comparison pages.

What if I can't find stock of FFLI6U0157K--?

You can fill out our help required form which you can use to request a quote for FFLI6U0157K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay