FFLI6B1607K-- Capacitors by KYOCERA AVX

CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 1600UF, 10%, 800V,

Status: Unknown
Series: FFLI Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$227.43

Distributor Stock
Logo for Farnell
Farnell
from US$227.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1600µF
Voltage Rating 800V
Dielectric Type Metallized PP Stacked
Capacitance Tolerance ± 10%
Product Range FFLI Series
Capacitor Case Style Can
RoHS Compliant Yes

Alternative Descriptions

Capacitor Polypropylene Pp Film Polypropylene Pp, 1600Uf, 10%, 800V, | Newark Electronics
Power Film Capacitor, 600 uF, 800 V, ± 10%, Metallized PP, Can, Stud Mount | Avnet America
Power Film Capacitor, 600 uF, 800 V, � 10%, Metallized PP, Can, Stud Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FFLI6B1607K--?

Additional datasheets, footprints and schematics for FFLI6B1607K-- are listed on our Part Details page. You can also find images and similar parts to FFLI6B1607K-- on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FFLI6B1607K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFLI6B1607K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FFLI6B1607K-- fall under?

The FFLI6B1607K-- is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FFLI6B1607K-- when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FFLI6B1607K-- you can contact the distributor directly for product support, shipping queries etc.

Is the FFLI6B1607K-- RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FFLI6B1607K-- have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for FFLI6B1607K--.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FFLI6B1607K-- often in real-time on the comparison pages.

What if I can't find stock of FFLI6B1607K--?

You can fill out our help required form which you can use to request a quote for FFLI6B1607K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay