Status: | Active |
---|---|
Series: | FFH60UP60S |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Ultrafast recovery, recovery, Trr = 80ns (@IF= 60A) |
Max Forward Voltage, VF = 1.7V (@ TC = 25°C) |
600V Reverse Voltage and High Reliability |
Avalanche Energy Rated |
RoHS compliant |
Applications |
---|
Other Industrial |
Description | FFH60UP60S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 60 |
trr Max (ns) | 80 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 600 |
IR Max (mA) | 0.1 |
Package Type | TO-247-2 |
60A, 600V, Uitrafast Diode/Tube |Onsemi FFH60UP60S | Newark Electronics |
Where can I find additional details, specifications and documents for a FFH60UP60S?
Additional datasheets, footprints and schematics for FFH60UP60S are listed on our Part Details page. You can also find images and similar parts to FFH60UP60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFH60UP60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFH60UP60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFH60UP60S fall under?
The FFH60UP60S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FFH60UP60S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFH60UP60S you can contact the distributor directly for product support, shipping queries etc.
Is the FFH60UP60S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FFH60UP60S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FFH60UP60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFH60UP60S often in real-time on the comparison pages.
What if I can't find stock of FFH60UP60S?
You can fill out our help required form which you can use to request a quote for FFH60UP60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.