Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Power Dissipation Pd | 300mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 40hFE |
Transistor Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, DUAL NPN, 40V, SC-70 | Farnell |
Transistor, Bipol, Dual Npn, 40V, Sc-70 |Onsemi FFB3904 | Newark Electronics |
Where can I find additional details, specifications and documents for a FFB3904?
Additional datasheets, footprints and schematics for FFB3904 are listed on our Part Details page. You can also find images and similar parts to FFB3904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB3904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB3904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB3904 fall under?
The FFB3904 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FFB3904 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB3904 you can contact the distributor directly for product support, shipping queries etc.
Is the FFB3904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFB3904 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FFB3904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB3904 often in real-time on the comparison pages.
What if I can't find stock of FFB3904?
You can fill out our help required form which you can use to request a quote for FFB3904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.