Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 75V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating V DC | 75V |
Capacitor, PolyesterMetallized, Cap68uF, Tol10%, Vol-Rtg75VDC, Radial, 2Lead | AVX FFB34D0686K- | RS Americas |
CAP, 68µF, 75V, 10%, PET, THROUGH HOLE | Farnell |
Capacitor Polyester Film Film 68Uf, 10%, 75V, | Newark Electronics |
Power Film Capacitor, 68 uF, 75 V, ± 10%, PET, Radial Box - 2 Pin, Through Hole | Avnet America |
Power Film Capacitor, 68 uF, 75 V, � 10%, PET, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a FFB34D0686K--?
Additional datasheets, footprints and schematics for FFB34D0686K-- are listed on our Part Details page. You can also find images and similar parts to FFB34D0686K-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFB34D0686K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFB34D0686K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFB34D0686K-- fall under?
The FFB34D0686K-- is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FFB34D0686K-- when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFB34D0686K-- you can contact the distributor directly for product support, shipping queries etc.
Is the FFB34D0686K-- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFB34D0686K-- have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for FFB34D0686K--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFB34D0686K-- often in real-time on the comparison pages.
What if I can't find stock of FFB34D0686K--?
You can fill out our help required form which you can use to request a quote for FFB34D0686K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.