Status: | Unknown |
---|---|
Series: | FFAF6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 2.2V |
Reverse Recovery Time trr Max | 90ns |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-3PF |
No. of Pins | 3Pins, 3 Pin |
Product Range | FFAF6 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DIODE, DUAL RECTIF, 600V, 60A, TO3PF | element14 |
Where can I find additional details, specifications and documents for a FFAF60UA60DN?
Additional datasheets, footprints and schematics for FFAF60UA60DN are listed on our Part Details page. You can also find images and similar parts to FFAF60UA60DN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FFAF60UA60DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FFAF60UA60DN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FFAF60UA60DN fall under?
The FFAF60UA60DN is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FFAF60UA60DN when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FFAF60UA60DN you can contact the distributor directly for product support, shipping queries etc.
Is the FFAF60UA60DN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FFAF60UA60DN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FFAF60UA60DN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FFAF60UA60DN often in real-time on the comparison pages.
What if I can't find stock of FFAF60UA60DN?
You can fill out our help required form which you can use to request a quote for FFAF60UA60DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.