Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430 |
Kit Application Type | Wireless Development |
Application Sub Type | Wireless Module |
Kit Contents | Two Target Socket Module One READ ME FIRST Document One Legal Notice One MSP430 CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Silicon Family Name | CC430 |
Where can I find additional details, specifications and documents for a FET430F6137RF900?
Additional datasheets, footprints and schematics for FET430F6137RF900 are listed on our Part Details page. You can also find images and similar parts to FET430F6137RF900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FET430F6137RF900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FET430F6137RF900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FET430F6137RF900 fall under?
The FET430F6137RF900 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FET430F6137RF900 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FET430F6137RF900 you can contact the distributor directly for product support, shipping queries etc.
Is the FET430F6137RF900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FET430F6137RF900 have stock available?
There is no stock from authorised distributors for FET430F6137RF900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FET430F6137RF900 often in real-time on the comparison pages.
What if I can't find stock of FET430F6137RF900?
You can fill out our help required form which you can use to request a quote for FET430F6137RF900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.