Status: | Unknown |
---|---|
Series: | FES16xT, FESF16xT, FESB16xT |
RoHS: | Unknown |
Power pack |
Glass passivated pellet chip junction |
Ultrafast recovery time |
Applications |
---|
For use in high frequency rectifier of switching mode power supplies, inverters, freewheeling diodes, DC/DC converters, and other power switching application. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
FES16xT, FESF16xT, FESB16xT |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Ultra Fast Rectifier 16A 200V | RS |
DIODE, ULTRAFAST, 16A | element14 |
16A,200V,35Ns,single Uf Rect |Vishay FESB16DT-E3/81 | Newark Electronics |
Diode Switching 200V 16A 3-Pin(2+Tab) TO-263AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a FESB16DT-E3/81?
Additional datasheets, footprints and schematics for FESB16DT-E3/81 are listed on our Part Details page. You can also find images and similar parts to FESB16DT-E3/81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FESB16DT-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FESB16DT-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FESB16DT-E3/81 fall under?
The FESB16DT-E3/81 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to FESB16DT-E3/81 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FESB16DT-E3/81 you can contact the distributor directly for product support, shipping queries etc.
Is the FESB16DT-E3/81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FESB16DT-E3/81 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FESB16DT-E3/81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FESB16DT-E3/81 often in real-time on the comparison pages.
What if I can't find stock of FESB16DT-E3/81?
You can fill out our help required form which you can use to request a quote for FESB16DT-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.